Vishay Precision Group Current Sense Resistors - SMD 0.4Watt 0.025Ohm 1% Learn More WSLP0603R0250FEA

Description
Current Sense Resistors - SMD 0.4Watt 0.025Ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.4Watt 0.025Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.4Watt 0.025Ohm 1% Learn More - WSLP0603R0250FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.025Ohm 1% Learn More
WSLP0603R0250FEA
Current Sense Resistors - SMD 0.4Watt 0.025Ohm 1% Learn More WSLP0603R0250FEA
Current Sense Resistors - SMD 0.4Watt 0.025Ohm 1% Learn More

Current Sense Resistors - SMD 0.4Watt 0.025Ohm 1% Learn More

Supplier's Site
Automotive SMD 0.025 Ohm 0.4W Resistor - 52-WSLP0603R0250FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.025 Ohm 0.4W Resistor
52-WSLP0603R0250FEA
Automotive SMD 0.025 Ohm 0.4W Resistor 52-WSLP0603R0250FEA
Res Metal Strip 0603 0.025 Ohm 1% 0.4W ±110ppm/°C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSLP0603R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.025 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.025 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0250FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 0603 0.025 Ohm 1% 0.4W ±110ppm/°C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSLP0603R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.025 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.025 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0250FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0250FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0250FEATR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0250FEATR-ND
25 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0250FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0250FEACT-ND
Chip Resistor - Surface Mount 541-WSLP0603R0250FEACT-ND
RES 0.025 OHM 1% 2/5W 0603

RES 0.025 OHM 1% 2/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0250FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0250FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0250FEADKR-ND
RES 0.025 OHM 1% 2/5W 0603

RES 0.025 OHM 1% 2/5W 0603

Buy Now Datasheet
Metal Strip, 0.025 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6652 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.025 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6652
Metal Strip, 0.025 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6652
METAL STRIP, 0.025 OHM, 400mW, 603, 1%; Resistance:0.025ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP, 0.025 OHM, 400mW, 603, 1%; Resistance:0.025ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.025 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay - 05T6653 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.025 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay
05T6653
Metal Strip Resistor, 0.025 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay 05T6653
METAL STRIP RESISTOR, 0.025 OHM, 400mW, 603, 1%, FULL REEL; Resistance:0.025ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Product Length:1.6mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.025 OHM, 400mW, 603, 1%, FULL REEL; Resistance:0.025ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLP0603R0250FEA 52-WSLP0603R0250FEA 541-WSLP0603R0250FEATR-ND 05T6652 05T6653
Product Name Current Sense Resistors - SMD 0.4Watt 0.025Ohm 1% Learn More Automotive SMD 0.025 Ohm 0.4W Resistor Chip Resistor - Surface Mount Metal Strip, 0.025 Ohm, 400Mw, 603, 1%; Resistance Vishay Metal Strip Resistor, 0.025 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts 0.4000 watts
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details