Vishay Intertechnology, Inc. Current Sense Resistors - SMD 0.4Watt 0.022Ohm 1% WSLP0603R0220FEA

Description
Current Sense Resistors - SMD 0.4Watt 0.022Ohm 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.4Watt 0.022Ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.4Watt 0.022Ohm 1% - WSLP0603R0220FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.022Ohm 1%
WSLP0603R0220FEA
Current Sense Resistors - SMD 0.4Watt 0.022Ohm 1% WSLP0603R0220FEA
Current Sense Resistors - SMD 0.4Watt 0.022Ohm 1%

Current Sense Resistors - SMD 0.4Watt 0.022Ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10026-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10026-2-ND
Chip Resistor - Surface Mount 541-10026-2-ND
22 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10026-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10026-1-ND
Chip Resistor - Surface Mount 541-10026-1-ND
22 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10026-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10026-6-ND
Chip Resistor - Surface Mount 541-10026-6-ND
22 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSLP0603R0220FEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WSLP0603R0220FEA
Resistors - Chip Resistor - Surface Mount WSLP0603R0220FEA
RES 0.022 OHM 1% 2/5W 0603

RES 0.022 OHM 1% 2/5W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number WSLP0603R0220FEA 541-10026-2-ND WSLP0603R0220FEA
Product Name Current Sense Resistors - SMD 0.4Watt 0.022Ohm 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD913GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details