Vishay Precision Group Chip Resistor - Surface Mount WSLF2512L3000FEA

Description
300 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
300 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3123-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3123-1-ND
Chip Resistor - Surface Mount 541-3123-1-ND
300 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3123-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3123-2-ND
Chip Resistor - Surface Mount 541-3123-2-ND
300 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3123-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3123-6-ND
Chip Resistor - Surface Mount 541-3123-6-ND
300 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R0003, 6W, 2512, Metal Strip; Resistance Vishay - 98Y0043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0003, 6W, 2512, Metal Strip; Resistance Vishay
98Y0043
Res, 0R0003, 6W, 2512, Metal Strip; Resistance Vishay 98Y0043
RES, 0R0003, 6W, 2512, METAL STRIP; Resistance:300µohm; Product Range:WSLF Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R0003, 6W, 2512, METAL STRIP; Resistance:300µohm; Product Range:WSLF Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0003, 6W, 2512, Metal Strip; Resistance Vishay - 08AJ1730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0003, 6W, 2512, Metal Strip; Resistance Vishay
08AJ1730
Res, 0R0003, 6W, 2512, Metal Strip; Resistance Vishay 08AJ1730
RES, 0R0003, 6W, 2512, METAL STRIP; Resistance:300µohm; Product Range:WSLF Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R0003, 6W, 2512, METAL STRIP; Resistance:300µohm; Product Range:WSLF Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R0003, 1%, 6 W, 2512; Resistance Vishay - 11AC4464 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0003, 1%, 6 W, 2512; Resistance Vishay
11AC4464
Current Sense Res, 0R0003, 1%, 6 W, 2512; Resistance Vishay 11AC4464
CURRENT SENSE RES, 0R0003, 1%, 6 W, 2512; Resistance:300µohm; Product Range:WSLF Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R0003, 1%, 6 W, 2512; Resistance:300µohm; Product Range:WSLF Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSLF2512L3000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLF2512L3000FEA
Resistors - Chip Resistor - Surface Mount WSLF2512L3000FEA
RES SMD 300 UOHM 1% 6W 2512

RES SMD 300 UOHM 1% 6W 2512

Supplier's Site
Chip Resistor - Surface Mount - WSLF2512L3000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLF2512L3000FEA
Chip Resistor - Surface Mount WSLF2512L3000FEA
RES SMD 300 UOHM 1% 6W 2512

RES SMD 300 UOHM 1% 6W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-3123-1-ND 98Y0043 11AC4464 WSLF2512L3000FEA WSLF2512L3000FEA
Product Name Chip Resistor - Surface Mount Res, 0R0003, 6W, 2512, Metal Strip; Resistance Vishay Current Sense Res, 0R0003, 1%, 6 W, 2512; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalOxide MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details