Vishay Precision Group SMD 5W Resistor WSL59311L000FEA

Description
Metal Strip Resistor, 1mR, 1%, 5W, 5931 SMD Product overview: WSL59311L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL59311L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Strip Resistor, 1mR, 1%, 5W, 5931 SMD Product overview: WSL59311L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL59311L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Resistor - 52-WSL59311L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-WSL59311L000FEA
SMD 5W Resistor 52-WSL59311L000FEA
Metal Strip Resistor, 1mR, 1%, 5W, 5931 SMD Product overview: WSL59311L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL59311L000FEA can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 1mR, 1%, 5W, 5931 SMD Product overview: WSL59311L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL59311L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL59311L000FEA
809146-WSL59311L000FEA
Chip Resistor - Surface Mount - WSL59311L000FEA 809146-WSL59311L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 809146-WSL59311L000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 5931 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.591" L x 0.305" W Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 809146-WSL59311L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 5931
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.591" L x 0.305" W
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - WSLN-.001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLN-.001DKR-ND
Chip Resistor - Surface Mount WSLN-.001DKR-ND
1 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLN-.001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLN-.001CT-ND
Chip Resistor - Surface Mount WSLN-.001CT-ND
1 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLN-.001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLN-.001TR-ND
Chip Resistor - Surface Mount WSLN-.001TR-ND
1 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .001 OHM 5W 1% 5931 SMD - WSL59311L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .001 OHM 5W 1% 5931 SMD
WSL59311L000FEA
RES .001 OHM 5W 1% 5931 SMD WSL59311L000FEA
RES .001ohm 5W 1% 5931 SMD

RES .001ohm 5W 1% 5931 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSL59311L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL59311L000FEA
Chip Resistor - Surface Mount WSL59311L000FEA
RES 0.001 OHM 1% 5W 5931

RES 0.001 OHM 1% 5W 5931

Supplier's Site Datasheet
Current Sense Resistor, 0.001 Ohm, 5 W,1%, Full Reel; Resistance Vishay - 83R9053 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.001 Ohm, 5 W,1%, Full Reel; Resistance Vishay
83R9053
Current Sense Resistor, 0.001 Ohm, 5 W,1%, Full Reel; Resistance Vishay 83R9053
CURRENT SENSE RESISTOR, 0.001 OHM, 5 W,1%, FULL REEL; Resistance:0.001ohm; Product Range:WSL Series; Resistor Case / Package:5931 [15079 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.001 OHM, 5 W,1%, FULL REEL; Resistance:0.001ohm; Product Range:WSL Series; Resistor Case / Package:5931 [15079 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.001 Ohm, 5W, ±1%; Resistance Vishay - 42M1404 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.001 Ohm, 5W, ±1%; Resistance Vishay
42M1404
Wirewound Resistor, 0.001 Ohm, 5W, ±1%; Resistance Vishay 42M1404
WIREWOUND RESISTOR, 0.001 OHM, 5W, ±1%; Resistance:0.001ohm; Product Range:WSL Series; Resistor Case / Package:5931 [15079 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:15mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.001 OHM, 5W, ±1%; Resistance:0.001ohm; Product Range:WSL Series; Resistor Case / Package:5931 [15079 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-WSL59311L000FEA 809146-WSL59311L000FEA WSLN-.001DKR-ND WSL59311L000FEA WSL59311L000FEA 83R9053 42M1404
Product Name SMD 5W Resistor Chip Resistor - Surface Mount - WSL59311L000FEA Chip Resistor - Surface Mount RES .001 OHM 5W 1% 5931 SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.001 Ohm, 5 W,1%, Full Reel; Resistance Vishay Wirewound Resistor, 0.001 Ohm, 5W, ±1%; Resistance Vishay
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details