RES SMD 500 UOHM 1% 3W 4026 Product overview: WSL4026L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL4026L5000FEA can be used for catalog matching and distributor lookup.
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay
Win Source Part Number: 903412-WSL4026L5000F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 4026
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSL4026L5000FEA-ND, 541-10350-2, 541-10350-1, 541-10350-6
RES SMD 500 UOHM 1% 3W 4026
Res Metal Strip 4026 0.0005 Ohm 1% 3W ±75ppm/C Bare Metal SMD Automotive Embossed Plastic T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL4026L5000FEA | 541-10350-6-ND | 903412-WSL4026L5000FEA | WSL4026L5000FEA | 873-WSL4026L5000FEA |
| Product Name | SMD 3W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSL4026L5000FEA | Resistors - Chip Resistor - Surface Mount | Res Metal Strip 4026 0.0005 Ohm 1% 3W ±75ppm/C Bare Metal SMD Automotive Embossed Plastic T/R |
| Resistance Range | 5.00E-4 ohms | 5.00E-4 ohms | 5.00E-4 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Automotive |