Manufacturer: Vishay
Win Source Part Number: 903411-WSL4026L3000F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 4026
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSL4026L3000FEA-ND, 541-10003-6, 541-10003-2, 541-10003-1
Res Metal Strip 4026 0.0003 Ohm 1% 3W ±110ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSL4026L3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0003 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0003 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL4026L3000FEA can be used for catalog matching and distributor lookup.
300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES SMD 300 UOHM 1% 3W 4026
RES SMD 300 UOHM 1% 3W 4026
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 903411-WSL4026L3000FEA | 52-WSL4026L3000FEA | 541-10003-6-ND | WSL4026L3000FEA | WSL4026L3000FEA |
| Product Name | Chip Resistor - Surface Mount - WSL4026L3000FEA | Automotive SMD 0.0003 Ohm 3W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | |
| Technology / Construction | Metal Strip | MetalAlloy | MetalAlloy | MetalOxide | |
| Mounting / Packaging | 4026 | Nonstandard | Nonstandard | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts |