Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSL40261L000FEA WSL40261L000FEA

Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 750691-WSL40261L000F EA Series: WSL Packaging: Reel - TR Operating Temperature Range: -65°C ~ 170°C Features: Current Sense, Moisture Resistant, Pulse Withstanding Package: 4026 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 3W Resistance (Ohms): 0.001 Composition: Metal Element Number of Terminations: 4 Size: 0.400" L x 0.260" W (10.16mm x 6.60mm) Family Name: WSL4026 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 4026 Height - Seated (Maximum): 0.113" (2.88mm) Alternative Parts (Cross-Reference): WSL40261L000FEK; WSL40261L000FEB; Introduction Date: November 22, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 750691-WSL40261L000F EA Series: WSL Packaging: Reel - TR Operating Temperature Range: -65°C ~ 170°C Features: Current Sense, Moisture Resistant, Pulse Withstanding Package: 4026 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 3W Resistance (Ohms): 0.001 Composition: Metal Element Number of Terminations: 4 Size: 0.400" L x 0.260" W (10.16mm x 6.60mm) Family Name: WSL4026 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 4026 Height - Seated (Maximum): 0.113" (2.88mm) Alternative Parts (Cross-Reference): WSL40261L000FEK; WSL40261L000FEB; Introduction Date: November 22, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL40261L000FEA
750691-WSL40261L000FEA
Chip Resistor - Surface Mount - WSL40261L000FEA 750691-WSL40261L000FEA
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 750691-WSL40261L000F EA Series: WSL Packaging: Reel - TR Operating Temperature Range: -65°C ~ 170°C Features: Current Sense, Moisture Resistant, Pulse Withstanding Package: 4026 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 3W Resistance (Ohms): 0.001 Composition: Metal Element Number of Terminations: 4 Size: 0.400" L x 0.260" W (10.16mm x 6.60mm) Family Name: WSL4026 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 4026 Height - Seated (Maximum): 0.113" (2.88mm) Alternative Parts (Cross-Reference): WSL40261L000FEK; WSL40261L000FEB; Introduction Date: November 22, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 750691-WSL40261L000FEA
Series: WSL
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 170°C
Features: Current Sense, Moisture Resistant, Pulse Withstanding
Package: 4026
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 3W
Resistance (Ohms): 0.001
Composition: Metal Element
Number of Terminations: 4
Size: 0.400" L x 0.260" W (10.16mm x 6.60mm)
Family Name: WSL4026
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4026
Height - Seated (Maximum): 0.113" (2.88mm)
Alternative Parts (Cross-Reference): WSL40261L000FEK; WSL40261L000FEB;
Introduction Date: November 22, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive SMD 0.001 Ohm 3W Resistor - 52-WSL40261L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.001 Ohm 3W Resistor
52-WSL40261L000FEA
Automotive SMD 0.001 Ohm 3W Resistor 52-WSL40261L000FEA
Res Metal Strip 4026 0.001 Ohm 1% 3W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSL40261L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL40261L000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 4026 0.001 Ohm 1% 3W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSL40261L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL40261L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10000-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10000-2-ND
Chip Resistor - Surface Mount 541-10000-2-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10000-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10000-6-ND
Chip Resistor - Surface Mount 541-10000-6-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10000-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10000-1-ND
Chip Resistor - Surface Mount 541-10000-1-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL40261L000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL40261L000FEA
Resistors - Chip Resistor - Surface Mount WSL40261L000FEA
RES 0.001 OHM 1% 3W 4026

RES 0.001 OHM 1% 3W 4026

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 750691-WSL40261L000FEA 52-WSL40261L000FEA 541-10000-2-ND WSL40261L000FEA
Product Name Chip Resistor - Surface Mount - WSL40261L000FEA Automotive SMD 0.001 Ohm 3W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details