Vishay Intertechnology, Inc. Res Metal Strip 3637 10m Ohm 1% 3W ¦50ppm/¦C SMD T/R WSL3637R0100FTB

Description
Res Metal Strip 3637 10m Ohm 1% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 3637 10m Ohm 1% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 10m Ohm 1% 3W ¦50ppm/¦C SMD T/R - WSL3637R0100FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 10m Ohm 1% 3W ¦50ppm/¦C SMD T/R
WSL3637R0100FTB
Res Metal Strip 3637 10m Ohm 1% 3W ¦50ppm/¦C SMD T/R WSL3637R0100FTB
Res Metal Strip 3637 10m Ohm 1% 3W ¦50ppm/¦C SMD T/R

Res Metal Strip 3637 10m Ohm 1% 3W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL3637R0100FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL3637R0100FTB-ND
Chip Resistor - Surface Mount WSL3637R0100FTB-ND
10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL3637R0100FTB WSL3637R0100FTB-ND
Product Name Res Metal Strip 3637 10m Ohm 1% 3W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details