Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL36376L000FEA

Description
6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLI-.006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLI-.006TR-ND
Chip Resistor - Surface Mount WSLI-.006TR-ND
6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLI-.006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLI-.006DKR-ND
Chip Resistor - Surface Mount WSLI-.006DKR-ND
6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLI-.006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLI-.006CT-ND
Chip Resistor - Surface Mount WSLI-.006CT-ND
6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.006 Ohm 3W Resistor - 52-WSL36376L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.006 Ohm 3W Resistor
52-WSL36376L000FEA
SMD 0.006 Ohm 3W Resistor 52-WSL36376L000FEA
0.006 Ohm 1% 3W 3637 SMD Chip Resistor Product overview: WSL36376L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.006 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.006 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36376L000FEA can be used for catalog matching and distributor lookup.

0.006 Ohm 1% 3W 3637 SMD Chip Resistor Product overview: WSL36376L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.006 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.006 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36376L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .006 OHM 3W 1% 3637 SMD - WSL36376L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .006 OHM 3W 1% 3637 SMD
WSL36376L000FEA
RES .006 OHM 3W 1% 3637 SMD WSL36376L000FEA
RES .006ohm 3W 1% 3637 SMD

RES .006ohm 3W 1% 3637 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSL36376L000FEA - 939141-WSL36376L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL36376L000FEA
939141-WSL36376L000FEA
Chip Resistor - Surface Mount - WSL36376L000FEA 939141-WSL36376L000FEA
Manufacturer: Vishay Win Source Part Number: 939141-WSL36376L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 3637 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLI-.006TR, WSLI-.006CT, WSLI-.006DKR

Manufacturer: Vishay
Win Source Part Number: 939141-WSL36376L000FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 3637
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLI-.006TR, WSLI-.006CT, WSLI-.006DKR

Buy Now Datasheet
Res, 0R006, 3W, 3637, Metal Strip; Resistance Vishay - 08AJ1788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 3W, 3637, Metal Strip; Resistance Vishay
08AJ1788
Res, 0R006, 3W, 3637, Metal Strip; Resistance Vishay 08AJ1788
RES, 0R006, 3W, 3637, METAL STRIP; Resistance:0.006ohm; Product Range:WSL3637 Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

RES, 0R006, 3W, 3637, METAL STRIP; Resistance:0.006ohm; Product Range:WSL3637 Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R006, 3W, 3637, Metal Strip; Resistance Vishay - 78R1434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 3W, 3637, Metal Strip; Resistance Vishay
78R1434
Res, 0R006, 3W, 3637, Metal Strip; Resistance Vishay 78R1434
RES, 0R006, 3W, 3637, METAL STRIP; Resistance:0.006ohm; Product Range:WSL3637 Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

RES, 0R006, 3W, 3637, METAL STRIP; Resistance:0.006ohm; Product Range:WSL3637 Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLI-.006TR-ND 52-WSL36376L000FEA WSL36376L000FEA 939141-WSL36376L000FEA 08AJ1788
Product Name Chip Resistor - Surface Mount SMD 0.006 Ohm 3W Resistor RES .006 OHM 3W 1% 3637 SMD Chip Resistor - Surface Mount - WSL36376L000FEA Res, 0R006, 3W, 3637, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) 3637 [9194 Metric]
Resistance Range 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details