Vishay Intertechnology, Inc. Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD T/R WSL36374L000FTA

Description
Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD T/R - WSL36374L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD T/R
WSL36374L000FTA
Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD T/R WSL36374L000FTA
Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD T/R

Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL36374L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36374L000FTA-ND
Chip Resistor - Surface Mount WSL36374L000FTA-ND
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36374L000FTA WSL36374L000FTA-ND
Product Name Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers