Vishay Precision Group Res Metal Strip 3637 3m Ohm 1% 3W ¦50ppm/¦C SMD Bulk WSL36373L000FEK

Description
Res Metal Strip 3637 3m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 3637 3m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 3m Ohm 1% 3W ¦50ppm/¦C SMD Bulk - WSL36373L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 3m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
WSL36373L000FEK
Res Metal Strip 3637 3m Ohm 1% 3W ¦50ppm/¦C SMD Bulk WSL36373L000FEK
Res Metal Strip 3637 3m Ohm 1% 3W ¦50ppm/¦C SMD Bulk

Res Metal Strip 3637 3m Ohm 1% 3W ¦50ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL36373L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36373L000FEK-ND
Chip Resistor - Surface Mount WSL36373L000FEK-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36373L000FEK WSL36373L000FEK-ND
Product Name Res Metal Strip 3637 3m Ohm 1% 3W ¦50ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers