Vishay Precision Group Chip Resistor - Surface Mount WSL36373L000FEA

Description
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLI-.003DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLI-.003DKR-ND
Chip Resistor - Surface Mount WSLI-.003DKR-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLI-.003CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLI-.003CT-ND
Chip Resistor - Surface Mount WSLI-.003CT-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLI-.003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLI-.003TR-ND
Chip Resistor - Surface Mount WSLI-.003TR-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 3W Resistor - 52-WSL36373L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSL36373L000FEA
SMD 3W Resistor 52-WSL36373L000FEA
3W 3mR 1% Metal Strip Resistor, SMD, 3637 Product overview: WSL36373L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36373L000FEA can be used for catalog matching and distributor lookup.

3W 3mR 1% Metal Strip Resistor, SMD, 3637 Product overview: WSL36373L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36373L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 3watts .003ohms 1% 4-Terminal Learn More - WSL36373L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .003ohms 1% 4-Terminal Learn More
WSL36373L000FEA
Current Sense Resistors - SMD 3watts .003ohms 1% 4-Terminal Learn More WSL36373L000FEA
Current Sense Resistors - SMD 3watts .003ohms 1% 4-Terminal Learn More

Current Sense Resistors - SMD 3watts .003ohms 1% 4-Terminal Learn More

Supplier's Site
Resistor, Wirewound, 0.003 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 56P3663 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.003 Ohm, 3W, 1%, Full Reel; Resistance Vishay
56P3663
Resistor, Wirewound, 0.003 Ohm, 3W, 1%, Full Reel; Resistance Vishay 56P3663
RESISTOR, WIREWOUND, 0.003 OHM, 3W, 1%, FULL REEL; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.003 OHM, 3W, 1%, FULL REEL; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.003 Ohm, 3 W, 1%, 3637 [9194 Metric] Rohs Compliant Vishay - 87K0421 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.003 Ohm, 3 W, 1%, 3637 [9194 Metric] Rohs Compliant Vishay
87K0421
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.003 Ohm, 3 W, 1%, 3637 [9194 Metric] Rohs Compliant Vishay 87K0421
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.003 ohm, 3 W, 1%, 3637 [9194 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.003 ohm, 3 W, 1%, 3637 [9194 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLI-.003DKR-ND 52-WSL36373L000FEA WSL36373L000FEA 56P3663 87K0421
Product Name Chip Resistor - Surface Mount SMD 3W Resistor Current Sense Resistors - SMD 3watts .003ohms 1% 4-Terminal Learn More Resistor, Wirewound, 0.003 Ohm, 3W, 1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.003 Ohm, 3 W, 1%, 3637 [9194 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) 3637 [9194 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details