1 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
1 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
1 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay
Win Source Part Number: 939140-WSL36371L000D
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 1 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 3637
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSL36371L000DEAT
WSL36371L000DEA Vishay /Dale Current Sense Resistor 0.001 ohm 0.5% 3W SMD3637 RoHS Product overview: WSL36371L000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36371L000DEA can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 3watt .001ohms .5%
RES 0.001 OHM 0.5% 3W 3637
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-WSL36371L000DEACT-ND | 939140-WSL36371L000DEA | 52-WSL36371L000DEA | WSL36371L000DEA | WSL36371L000DEA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSL36371L000DEA | 0.001 ohm 3W Resistor | Current Sense Resistors - SMD 3watt .001ohms .5% | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |||
| Technology / Construction | MetalAlloy | MetalAlloy | |||
| Mounting / Packaging | Nonstandard | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms |