Vishay Intertechnology, Inc. Res Metal Strip 2816 100m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSL2816R1000FEB

Description
Res Metal Strip 2816 100m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2816 100m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2816 100m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSL2816R1000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2816 100m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSL2816R1000FEB
Res Metal Strip 2816 100m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSL2816R1000FEB
Res Metal Strip 2816 100m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2816 100m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2816R1000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2816R1000FEB-ND
Chip Resistor - Surface Mount WSL2816R1000FEB-ND
100 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2816R1000FEB WSL2816R1000FEB-ND
Product Name Res Metal Strip 2816 100m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED9L00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers