Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .07ohms 1% Learn More WSL2816R0700FEB

Description
Current Sense Resistors - SMD 2watts .07ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .07ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .07ohms 1% Learn More - WSL2816R0700FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .07ohms 1% Learn More
WSL2816R0700FEB
Current Sense Resistors - SMD 2watts .07ohms 1% Learn More WSL2816R0700FEB
Current Sense Resistors - SMD 2watts .07ohms 1% Learn More

Current Sense Resistors - SMD 2watts .07ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2816R0700FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2816R0700FEB-ND
Chip Resistor - Surface Mount WSL2816R0700FEB-ND
70 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2816R0700FEB WSL2816R0700FEB-ND
Product Name Current Sense Resistors - SMD 2watts .07ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0700 ohms 0.0700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD333GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details