Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2816R0500FEB

Description
50 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2816R0500FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2816R0500FEB-ND
Chip Resistor - Surface Mount WSL2816R0500FEB-ND
50 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2816 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSL2816R0500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2816 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSL2816R0500FEB
Res Metal Strip 2816 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSL2816R0500FEB
Res Metal Strip 2816 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2816 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2816R0500FEB-ND WSL2816R0500FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 2816 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73H 2B R10 1% 5K RL - RL73H2BR10FTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
View Details
5 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details