Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2816R0400DBA

Description
40 mOhms ±0.5% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
40 mOhms ±0.5% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2816R0400DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2816R0400DBA-ND
Chip Resistor - Surface Mount WSL2816R0400DBA-ND
40 mOhms ±0.5% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±0.5% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2816 40m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk - WSL2816R0400DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2816 40m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk
WSL2816R0400DBA
Res Metal Strip 2816 40m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk WSL2816R0400DBA
Res Metal Strip 2816 40m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2816 40m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2816R0400DBA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2816R0400DBA
Chip Resistor - Surface Mount WSL2816R0400DBA
RES 0.04 OHM 0.5% 2W 2816

RES 0.04 OHM 0.5% 2W 2816

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2816R0400DBA-ND WSL2816R0400DBA WSL2816R0400DBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2816 40m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details