Vishay Intertechnology, Inc. Current Sense Resistors - SMD 3watts .0003ohm 1% Learn More WSL2726L3000FEB

Description
Current Sense Resistors - SMD 3watts .0003ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 3watts .0003ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 3watts .0003ohm 1% Learn More - WSL2726L3000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .0003ohm 1% Learn More
WSL2726L3000FEB
Current Sense Resistors - SMD 3watts .0003ohm 1% Learn More WSL2726L3000FEB
Current Sense Resistors - SMD 3watts .0003ohm 1% Learn More

Current Sense Resistors - SMD 3watts .0003ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2726L3000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2726L3000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2726L3000FEBCT-ND
300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2726L3000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2726L3000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2726L3000FEBDKR-ND
300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2726L3000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2726L3000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2726L3000FEBTR-ND
300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 3W Resistor - 52-WSL2726L3000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSL2726L3000FEB
SMD 3W Resistor 52-WSL2726L3000FEB
RES SMD 300 UOHM 1% 3W 2726 Product overview: WSL2726L3000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2726L3000FEB can be used for catalog matching and distributor lookup.

RES SMD 300 UOHM 1% 3W 2726 Product overview: WSL2726L3000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2726L3000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2726L3000FEB
903404-WSL2726L3000FEB
Chip Resistor - Surface Mount - WSL2726L3000FEB 903404-WSL2726L3000FEB
Manufacturer: Vishay Win Source Part Number: 903404-WSL2726L3000F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 2726 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL2726L3000FEBD KR, WSLQ-.0003TR, 541-WSL2726L3000FEBT R, WSLQ-.0003CT, WSLQ-.0003DKR-ND, WSLQ-.0003DKR, 541-WSL2726L3000FEBC T, WSLQ-.0003CT-ND, WSLQ-.0003TR-ND

Manufacturer: Vishay
Win Source Part Number: 903404-WSL2726L3000FEB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 2726
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSL2726L3000FEBDKR, WSLQ-.0003TR, 541-WSL2726L3000FEBTR, WSLQ-.0003CT, WSLQ-.0003DKR-ND, WSLQ-.0003DKR, 541-WSL2726L3000FEBCT, WSLQ-.0003CT-ND, WSLQ-.0003TR-ND

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2726L3000FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2726L3000FEB
Resistors - Chip Resistor - Surface Mount WSL2726L3000FEB
RES SMD 300 UOHM 1% 3W 2726

RES SMD 300 UOHM 1% 3W 2726

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL2726L3000FEB 541-WSL2726L3000FEBCT-ND 52-WSL2726L3000FEB 903404-WSL2726L3000FEB WSL2726L3000FEB
Product Name Current Sense Resistors - SMD 3watts .0003ohm 1% Learn More Chip Resistor - Surface Mount SMD 3W Resistor Chip Resistor - Surface Mount - WSL2726L3000FEB Resistors - Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard Nonstandard
Resistance Range 3.00E-4 ohms 3.00E-4 ohms 3.00E-4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details