Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount WSL27263L000FEA

Description
Win Source Part Number: 1383869-WSL27263L000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm) Height - Seated (Max): 0.118" (3.00mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 4 Resistance: 3 mOhms Package / Case: Nonstandard Supplier Device Package: 2726 Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8533.21.0030 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,500 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383869-WSL27263L000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm) Height - Seated (Max): 0.118" (3.00mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 4 Resistance: 3 mOhms Package / Case: Nonstandard Supplier Device Package: 2726 Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8533.21.0030 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,500 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1383869-WSL27263L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1383869-WSL27263L000FEA
Resistors - Chip Resistor - Surface Mount 1383869-WSL27263L000FEA
Win Source Part Number: 1383869-WSL27263L000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm) Height - Seated (Max): 0.118" (3.00mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 4 Resistance: 3 mOhms Package / Case: Nonstandard Supplier Device Package: 2726 Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8533.21.0030 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,500 pcs

Win Source Part Number: 1383869-WSL27263L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm)
Height - Seated (Max): 0.118" (3.00mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 4
Resistance: 3 mOhms
Package / Case: Nonstandard
Supplier Device Package: 2726
Temperature Range - Operating: -65°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8533.21.0030
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,500 pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10340-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10340-6-ND
Chip Resistor - Surface Mount 541-10340-6-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10340-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10340-1-ND
Chip Resistor - Surface Mount 541-10340-1-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10340-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10340-2-ND
Chip Resistor - Surface Mount 541-10340-2-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 3 W 0.003 ohm Resistor - 52-WSL27263L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 W 0.003 ohm Resistor
52-WSL27263L000FEA
SMD 3 W 0.003 ohm Resistor 52-WSL27263L000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 75 ppm, 0.003 ohm, SURFACE MOUNT, 2726, GREEN Product overview: WSL27263L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.003 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.003 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27263L000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 75 ppm, 0.003 ohm, SURFACE MOUNT, 2726, GREEN Product overview: WSL27263L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.003 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.003 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27263L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL27263L000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL27263L000FEA
Resistors - Chip Resistor - Surface Mount WSL27263L000FEA
RES 0.003 OHM 1% 3W 2726

RES 0.003 OHM 1% 3W 2726

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1383869-WSL27263L000FEA 541-10340-6-ND 52-WSL27263L000FEA WSL27263L000FEA
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 3 W 0.003 ohm Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers