Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL27262L000FEA

Description
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10339-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10339-2-ND
Chip Resistor - Surface Mount 541-10339-2-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10339-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10339-6-ND
Chip Resistor - Surface Mount 541-10339-6-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10339-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10339-1-ND
Chip Resistor - Surface Mount 541-10339-1-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL27262L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL27262L000FEA
Chip Resistor - Surface Mount WSL27262L000FEA
RES 0.002 OHM 1% 3W 2726

RES 0.002 OHM 1% 3W 2726

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 541-10339-2-ND WSL27262L000FEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 0.0020 ohms 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-PSEDTEL50JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers