Vishay Intertechnology, Inc. SMD 0.001 Ohm 3W Resistor WSL27261L000FEA

Description
0.001 Ohm 1% 3W Metal Strip Resistor, SMD, 2726 Product overview: WSL27261L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27261L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.001 Ohm 1% 3W Metal Strip Resistor, SMD, 2726 Product overview: WSL27261L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27261L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.001 Ohm 3W Resistor - 52-WSL27261L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.001 Ohm 3W Resistor
52-WSL27261L000FEA
SMD 0.001 Ohm 3W Resistor 52-WSL27261L000FEA
0.001 Ohm 1% 3W Metal Strip Resistor, SMD, 2726 Product overview: WSL27261L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27261L000FEA can be used for catalog matching and distributor lookup.

0.001 Ohm 1% 3W Metal Strip Resistor, SMD, 2726 Product overview: WSL27261L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27261L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL27261L000FEA
812284-WSL27261L000FEA
Chip Resistor - Surface Mount - WSL27261L000FEA 812284-WSL27261L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 812284-WSL27261L000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 3W Composition: Metal Element Number of Terminations: 4 Resistance: 1 mOhms Supplier Device Package: 2726 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.113" (2.88mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 812284-WSL27261L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 4
Resistance: 1 mOhms
Supplier Device Package: 2726
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.113" (2.88mm)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 541-9998-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9998-2-ND
Chip Resistor - Surface Mount 541-9998-2-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9998-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9998-6-ND
Chip Resistor - Surface Mount 541-9998-6-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9998-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9998-1-ND
Chip Resistor - Surface Mount 541-9998-1-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-WSL27261L000FEA 812284-WSL27261L000FEA 541-9998-2-ND
Product Name SMD 0.001 Ohm 3W Resistor Chip Resistor - Surface Mount - WSL27261L000FEA Chip Resistor - Surface Mount
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1272FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details