500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.5 OHM 1% 1W 2512
RES 0.5 OHM 1% 1W 2512
Current Sense Resistors - SMD 1watt .5ohms 1% Learn More
RES 0.5 OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 541-WSL2512R5000FTATR-ND | WSL2512R5000FTA | WSL2512R5000FTA |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 1watt .5ohms 1% Learn More | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |