Vishay Precision Group Chip Resistor - Surface Mount WSL2512R4500FEK

Description
450 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
450 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R4500FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R4500FEK-ND
Chip Resistor - Surface Mount WSL2512R4500FEK-ND
450 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

450 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Wirewound ResistorSeries:WSL; Resistance:0.45ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T... - WSL2512R4500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:WSL; Resistance:0.45ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T...
WSL2512R4500FEK
Wirewound ResistorSeries:WSL; Resistance:0.45ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T... WSL2512R4500FEK
Wirewound ResistorSeries:WSL; Resistance:0.45ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T...

Wirewound ResistorSeries:WSL; Resistance:0.45ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T...

Supplier's Site
Current Sense Resistor, 0.45 Ohm, 1W, 1%; Resistance Vishay - 65K4163 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.45 Ohm, 1W, 1%; Resistance Vishay
65K4163
Current Sense Resistor, 0.45 Ohm, 1W, 1%; Resistance Vishay 65K4163
CURRENT SENSE RESISTOR, 0.45 OHM, 1W, 1%; Resistance:0.45ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.45 OHM, 1W, 1%; Resistance:0.45ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2512R4500FEK-ND WSL2512R4500FEK 65K4163
Product Name Chip Resistor - Surface Mount Wirewound ResistorSeries:WSL; Resistance:0.45ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T... Current Sense Resistor, 0.45 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.4500 ohms 0.4500 ohms 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details