Vishay Intertechnology, Inc. Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R3830FEB

Description
Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R3830FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R3830FEB
Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R3830FEB
Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2512R3830FEB
Product Name Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers