Vishay Intertechnology, Inc. Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R3830FEA

Description
Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R3830FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R3830FEA
Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R3830FEA
Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R3830FEA - 1025116-WSL2512R3830FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R3830FEA
1025116-WSL2512R3830FEA
Chip Resistor - Surface Mount - WSL2512R3830FEA 1025116-WSL2512R3830FEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025116-WSL2512R3830 FEA Packaging: Tape and Reel Length: 6.35 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Military Standard: Not Composition: Metal Strip Height: 635 µm Resistance: 383 mΩ Power Rating: 1 W Width: 3.17 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Alternative Parts (Cross-Reference): WSL2512R4000FEA; WSL2512R4000FEB; WSL2512R4000FTB; ERJ1TRQFR39U; ERJ1TRQFR36U; RL2512FK-070R39L; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Depth: 3.18 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025116-WSL2512R3830FEA
Packaging: Tape and Reel
Length: 6.35 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Military Standard: Not
Composition: Metal Strip
Height: 635 µm
Resistance: 383 mΩ
Power Rating: 1 W
Width: 3.17 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Alternative Parts (Cross-Reference): WSL2512R4000FEA; WSL2512R4000FEB; WSL2512R4000FTB; ERJ1TRQFR39U; ERJ1TRQFR36U; RL2512FK-070R39L;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Depth: 3.18 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
SMD Resistor - 52-WSL2512R3830FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD WSL-2512 .383 1% EA e3 Product overview: WSL2512R3830FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R3830FEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD WSL-2512 .383 1% EA e3 Product overview: WSL2512R3830FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R3830FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL2512R3830FEA 1025116-WSL2512R3830FEA 52-WSL2512R3830FEA
Product Name Res Metal Strip 2512 383m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL2512R3830FEA SMD Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details