Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R3300JBA

Description
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R3300JBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R3300JBA-ND
Chip Resistor - Surface Mount WSL2512R3300JBA-ND
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk - WSL2512R3300JBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk
WSL2512R3300JBA
Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk WSL2512R3300JBA
Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R3300JBA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R3300JBA
Chip Resistor - Surface Mount WSL2512R3300JBA
RES 0.33 OHM 5% 1W 2512

RES 0.33 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2512R3300JBA-ND WSL2512R3300JBA WSL2512R3300JBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details