330 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.33 OHM 1% 1W 2512 Product overview: WSL2512R3300FTB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R3300FTB can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL2512R3300FTB-ND | 52-WSL2512R3300FTB |
| Product Name | Chip Resistor - Surface Mount | 0.33 OHM 1W Resistor |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | Metal Strip |
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) |
| Resistance Range | 0.3300 ohms | 0.3300 ohms |