Vishay Intertechnology, Inc. Res Metal Strip 2512 270m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R2700FEB

Description
Res Metal Strip 2512 270m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 270m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 270m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R2700FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 270m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R2700FEB
Res Metal Strip 2512 270m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R2700FEB
Res Metal Strip 2512 270m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 270m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R2700FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R2700FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R2700FEBTR-ND
270 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

270 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R2700FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R2700FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R2700FEBCT-ND
RES 0.27 OHM 1% 1W 2512

RES 0.27 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R2700FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R2700FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R2700FEBDKR-ND
RES 0.27 OHM 1% 1W 2512

RES 0.27 OHM 1% 1W 2512

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R2700FEB 541-WSL2512R2700FEBTR-ND
Product Name Res Metal Strip 2512 270m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details