Vishay Intertechnology, Inc. Res Metal Strip 2512 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2512R2200DEA

Description
Res Metal Strip 2512 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R - WSL2512R2200DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
WSL2512R2200DEA
Res Metal Strip 2512 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2512R2200DEA
Res Metal Strip 2512 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R2200DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R2200DEA-ND
Chip Resistor - Surface Mount WSL2512R2200DEA-ND
220 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2512R2200DEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R2200DEA
Chip Resistor - Surface Mount WSL2512R2200DEA
RES 0.22 OHM 0.5% 1W 2512

RES 0.22 OHM 0.5% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2512R2200DEA WSL2512R2200DEA-ND WSL2512R2200DEA
Product Name Res Metal Strip 2512 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details