Vishay Intertechnology, Inc. Res Metal Strip 2512 205m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL2512R2050FBA

Description
Res Metal Strip 2512 205m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Strip 2512 205m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 205m Ohm 1% 1W ¦75ppm/¦C SMD Bulk - WSL2512R2050FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 205m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
WSL2512R2050FBA
Res Metal Strip 2512 205m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL2512R2050FBA
Res Metal Strip 2512 205m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 205m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2512R2050FBA
Product Name Res Metal Strip 2512 205m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details