Vishay Intertechnology, Inc. Res Metal Strip 2512 200m Ohm 5% 1W ¦75ppm/¦C SMD T/R WSL2512R2000JEA

Description
Res Metal Strip 2512 200m Ohm 5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 200m Ohm 5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 200m Ohm 5% 1W ¦75ppm/¦C SMD T/R - WSL2512R2000JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 200m Ohm 5% 1W ¦75ppm/¦C SMD T/R
WSL2512R2000JEA
Res Metal Strip 2512 200m Ohm 5% 1W ¦75ppm/¦C SMD T/R WSL2512R2000JEA
Res Metal Strip 2512 200m Ohm 5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 200m Ohm 5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R2000JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R2000JEA-ND
Chip Resistor - Surface Mount WSL2512R2000JEA-ND
200 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R2000JEA WSL2512R2000JEA-ND
Product Name Res Metal Strip 2512 200m Ohm 5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED37L4FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details