Res Metal Strip 2512 0.18 Ohm 5% 1W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSL2512R1800JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.18 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.18 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1800JEA can be used for catalog matching and distributor lookup.
180 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay
Win Source Part Number: 939135-WSL2512R1800J
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 180 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSL2512R1800JEA | WSL2512R1800JEA-ND | 939135-WSL2512R1800JEA |
| Product Name | Automotive SMD 0.18 Ohm 1W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSL2512R1800JEA |
| Technology / Construction | Metal Strip | MetalAlloy | |
| Mounting / Packaging | 2512 | 2512; 2512 | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Standards and Certifications | RoHS |