Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount WSL2512R1800FTA

Description
Win Source Part Number: 984906-WSL2512R1800F TA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 180 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 984906-WSL2512R1800F TA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 180 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
984906-WSL2512R1800FTA
Resistors - Chip Resistor - Surface Mount 984906-WSL2512R1800FTA
Win Source Part Number: 984906-WSL2512R1800F TA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 180 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale RoHS Status: RoHS non-compliant

Win Source Part Number: 984906-WSL2512R1800FTA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 180 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant

Buy Now
Res Metal Strip 2512 180m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R1800FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 180m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R1800FTA
Res Metal Strip 2512 180m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1800FTA
Res Metal Strip 2512 180m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 180m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSL2512R1800FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1watt .18ohms 1% Product overview: WSL2512R1800FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1800FTA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt .18ohms 1% Product overview: WSL2512R1800FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1800FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R1800FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R1800FTA-ND
Chip Resistor - Surface Mount WSL2512R1800FTA-ND
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 984906-WSL2512R1800FTA WSL2512R1800FTA 52-WSL2512R1800FTA WSL2512R1800FTA-ND
Product Name Resistors - Chip Resistor - Surface Mount Res Metal Strip 2512 180m Ohm 1% 1W ¦75ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details