Vishay Precision Group WSL2512R1700FEK WSL2512R1700FEK

Description
WSL2512R1700FEK
Request a Quote Datasheet
Description
WSL2512R1700FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2512R1700FEK - WSL2512R1700FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R1700FEK
WSL2512R1700FEK
WSL2512R1700FEK WSL2512R1700FEK
WSL2512R1700FEK

WSL2512R1700FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R1700FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R1700FEK-ND
Chip Resistor - Surface Mount WSL2512R1700FEK-ND
170 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

170 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.17 Ohm, 1W, 1%; Resistance Vishay - 65K4153 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.17 Ohm, 1W, 1%; Resistance Vishay
65K4153
Current Sense Resistor, 0.17 Ohm, 1W, 1%; Resistance Vishay 65K4153
CURRENT SENSE RESISTOR, 0.17 OHM, 1W, 1%; Resistance:0.17ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.17 OHM, 1W, 1%; Resistance:0.17ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2512R1700FEK WSL2512R1700FEK-ND 65K4153
Product Name WSL2512R1700FEK Chip Resistor - Surface Mount Current Sense Resistor, 0.17 Ohm, 1W, 1%; Resistance Vishay
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Resistance Range 0.1700 ohms 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD364JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details