Vishay Intertechnology, Inc. Res Metal Strip 2512 160m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1600FEA

Description
Res Metal Strip 2512 160m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 160m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 160m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R1600FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 160m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R1600FEA
Res Metal Strip 2512 160m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1600FEA
Res Metal Strip 2512 160m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 160m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R1600FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1600FEACT-ND
Chip Resistor - Surface Mount 541-WSL2512R1600FEACT-ND
RES 0.16 OHM 1% 1W 2512

RES 0.16 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R1600FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1600FEADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R1600FEADKR-ND
RES 0.16 OHM 1% 1W 2512

RES 0.16 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R1600FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1600FEATR-ND
Chip Resistor - Surface Mount 541-WSL2512R1600FEATR-ND
160 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

160 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R1600FEA 541-WSL2512R1600FEACT-ND
Product Name Res Metal Strip 2512 160m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details