The Vishay 10R5721 is a metal strip resistor with a resistance value of 0.151 ohms and a tolerance of ±1%. It is housed in a 2512 package, which measures 6.35mm in length. This resistor has a power rating of 1 watt and is compliant with RoHS standards. The metal strip technology used in its construction provides stability and reliability for various applications. This component is suitable for engineers looking for precise resistance values in compact designs.
151 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
151 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
151 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Vishay/DaleCurrent Sense Resistors - SMD 1watt .151ohms 1% Learn More
Manufacturer: Vishay Dale
Win Source Part Number: 1327324-WSL2512R1510
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 151 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: WSLG-.151DKR,WSLG-.1
RoHS Status: ROHS3 Compliant
METAL STRIP RESISTOR, 0.151OHM, 1%, 2512; Resistance:0.151ohm;
RES, METAL STRIP, 0.151OHM, 1%, 2512; Resistance:0.151ohm;
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSLG-.151DKR-ND | WSL2512R1510FEA | 1327324-WSL2512R1510FEA | 18X4757 |
| Product Name | Chip Resistor - Surface Mount | Vishay/DaleCurrent Sense Resistors - SMD 1watt .151ohms 1% Learn More | Resistors - Chip Resistor - Surface Mount | Metal Strip Resistor, 0.151Ohm, 1%, 2512; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | MetalAlloy | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512; 2512 [6432 Metric] | |
| Resistance Range | 0.1510 ohms | 0.1510 ohms | 0.1510 ohms | 0.1510 ohms |