Vishay Intertechnology, Inc. Res Metal Strip 2512 150m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1500FTD

Description
Res Metal Strip 2512 150m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 2512 150m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 150m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R1500FTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 150m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R1500FTD
Res Metal Strip 2512 150m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1500FTD
Res Metal Strip 2512 150m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 150m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2512R1500FTD
Product Name Res Metal Strip 2512 150m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers