Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R1500FEB

Description
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2512R1500FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1500FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R1500FEBTR-ND
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sensing Resistors 1watt 0.15ohms 1% - WSL2512R1500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt 0.15ohms 1%
WSL2512R1500FEB
Current Sensing Resistors 1watt 0.15ohms 1% WSL2512R1500FEB
Current Sensing Resistors 1watt 0.15ohms 1%

Current Sensing Resistors 1watt 0.15ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL2512R1500FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R1500FEB
Resistors - Chip Resistor - Surface Mount WSL2512R1500FEB
RES 0.15 OHM 1% 1W 2512

RES 0.15 OHM 1% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R1500FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R1500FEB
Chip Resistor - Surface Mount WSL2512R1500FEB
RES 0.15 OHM 1% 1W 2512

RES 0.15 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-WSL2512R1500FEBTR-ND WSL2512R1500FEB WSL2512R1500FEB WSL2512R1500FEB
Product Name Chip Resistor - Surface Mount Current Sensing Resistors 1watt 0.15ohms 1% Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalOxide MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details