Vishay Precision Group Res Metal Strip 2512 100m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1000FEB

Description
Res Metal Strip 2512 100m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 100m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 100m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R1000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 100m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R1000FEB
Res Metal Strip 2512 100m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1000FEB
Res Metal Strip 2512 100m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 100m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R1000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R1000FEBCT-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R1000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R1000FEBDKR-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R1000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R1000FEBTR-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.1 Ohm, 1 W,1%; Resistance Vishay - 78R0820 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 1 W,1%; Resistance Vishay
78R0820
Current Sense Resistor, 0.1 Ohm, 1 W,1%; Resistance Vishay 78R0820
CURRENT SENSE RESISTOR, 0.1 OHM, 1 W,1%; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 1 W,1%; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL2512R1000FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R1000FEB
Resistors - Chip Resistor - Surface Mount WSL2512R1000FEB
RES 0.1 OHM 1% 1W 2512

RES 0.1 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2512R1000FEB 541-WSL2512R1000FEBCT-ND 78R0820 WSL2512R1000FEB
Product Name Res Metal Strip 2512 100m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Current Sense Resistor, 0.1 Ohm, 1 W,1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details