Vishay Precision Group Chip Resistor - Surface Mount WSL2512R1000FEA

Description
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLG-.10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.10CT-ND
Chip Resistor - Surface Mount WSLG-.10CT-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.10DKR-ND
Chip Resistor - Surface Mount WSLG-.10DKR-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.10TR-ND
Chip Resistor - Surface Mount WSLG-.10TR-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .10 OHM 1W 1% 2512 SMD - WSL2512R1000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 1W 1% 2512 SMD
WSL2512R1000FEA
RES .10 OHM 1W 1% 2512 SMD WSL2512R1000FEA
RES .10ohm 1W 1% 2512 SMD

RES .10ohm 1W 1% 2512 SMD

Supplier's Site
Surface Mount Resistors - 6836599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836599
Surface Mount Resistors 6836599
Vishay WSL2512R1000FEA

Vishay WSL2512R1000FEA

Supplier's Site
Surface Mount Resistors - 6836599P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836599P
Surface Mount Resistors 6836599P
Vishay WSL2512R1000FEA

Vishay WSL2512R1000FEA

Supplier's Site
Surface Mount Resistors - 1679835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679835
Surface Mount Resistors 1679835
Vishay WSL2512R1000FEA

Vishay WSL2512R1000FEA

Supplier's Site
SMD 0.1 Ohm 1W Resistor - 52-WSL2512R1000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 Ohm 1W Resistor
52-WSL2512R1000FEA
SMD 0.1 Ohm 1W Resistor 52-WSL2512R1000FEA
0.1 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1000FEA can be used for catalog matching and distributor lookup.

0.1 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor - 31385465 - Radwell International
Willingboro, NJ, United States
Resistor
31385465
Resistor 31385465
(PRICE/TC) CURRENT SENSE RESISTOR, 0.1 OHM, 1W, 1%; RESISTANCE:0.1OHM; PRODUCT RANGE:WSL SERIES; RESISTOR CASE STYLE:2512 [6432 METRIC]; POWER RATING:1W; RESISTANCE TOLERANCE:± 1%; RESISTOR ELEMENT TYPE:METAL STRIP; MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CURRENT SENSE RESISTOR, 0.1 OHM, 1W, 1%; RESISTANCE:0.1OHM; PRODUCT RANGE:WSL SERIES; RESISTOR CASE STYLE:2512 [6432 METRIC]; POWER RATING:1W; RESISTANCE TOLERANCE:± 1%; RESISTOR ELEMENT TYPE:METAL STRIP; MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R1000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R1000FEA
Chip Resistor - Surface Mount WSL2512R1000FEA
RES 0.1 OHM 1% 1W 2512

RES 0.1 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor;Metal Film;Res 0.1 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 - 70201579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.1 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512
70201579
Resistor;Metal Film;Res 0.1 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 70201579
All Welded Construction Nickel-Chrome or Manganese-Copper Element Solderable Terminations Very Low Inductance 0.5-5 nH Excellent Frequency Response Low Thermal EMF Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers Proprietary Processing Technique Produces Extremely Low Resistance Values Tolerance: 1%

  • All Welded Construction
  • Nickel-Chrome or Manganese-Copper Element
  • Solderable Terminations
  • Very Low Inductance 0.5-5 nH
  • Excellent Frequency Response
  • Low Thermal EMF
  • Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers
  • Proprietary Processing Technique Produces Extremely Low Resistance Values
  • Tolerance: 1%
Supplier's Site
Current Sense Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay - 26R4261 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay
26R4261
Current Sense Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay 26R4261
CURRENT SENSE RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.1Ohm, 1%, 2512, Full Reel; Resistance Vishay - 73K5897 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.1Ohm, 1%, 2512, Full Reel; Resistance Vishay
73K5897
Metal Strip Resistor, 0.1Ohm, 1%, 2512, Full Reel; Resistance Vishay 73K5897
METAL STRIP RESISTOR, 0.1OHM, 1%, 2512, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.1OHM, 1%, 2512, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.1 Ohm, 1 W, 1%, 310 Mv Rohs Compliant Vishay - 98K3046 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.1 Ohm, 1 W, 1%, 310 Mv Rohs Compliant Vishay
98K3046
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.1 Ohm, 1 W, 1%, 310 Mv Rohs Compliant Vishay 98K3046
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.1 ohm, 1 W, - 1%, 310 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.1 ohm, 1 W, - 1%, 310 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number WSLG-.10CT-ND WSL2512R1000FEA 6836599 6836599P 52-WSL2512R1000FEA 31385465 WSL2512R1000FEA 70201579 26R4261 73K5897 98K3046
Product Name Chip Resistor - Surface Mount RES .10 OHM 1W 1% 2512 SMD Surface Mount Resistors Surface Mount Resistors SMD 0.1 Ohm 1W Resistor Resistor Chip Resistor - Surface Mount Resistor;Metal Film;Res 0.1 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 Current Sense Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay Metal Strip Resistor, 0.1Ohm, 1%, 2512, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.1 Ohm, 1 W, 1%, 310 Mv Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Metal strip MetalAlloy; Metal Strip METAL STRIP MetalAlloy MetalFilm MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138585DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers