Vishay Intertechnology, Inc. Res Metal Strip 2512 100m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk WSL2512R1000DBA

Description
Res Metal Strip 2512 100m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 100m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 100m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk - WSL2512R1000DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 100m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk
WSL2512R1000DBA
Res Metal Strip 2512 100m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk WSL2512R1000DBA
Res Metal Strip 2512 100m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 100m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R1000DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R1000DBA-ND
Chip Resistor - Surface Mount WSL2512R1000DBA-ND
100 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R1000DBA WSL2512R1000DBA-ND
Product Name Res Metal Strip 2512 100m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers