Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0980FEA

Description
98 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
98 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0980FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0980FEA-ND
Chip Resistor - Surface Mount WSL2512R0980FEA-ND
98 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

98 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 98m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0980FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 98m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0980FEA
Res Metal Strip 2512 98m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0980FEA
Res Metal Strip 2512 98m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 98m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0980FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0980FEA
Chip Resistor - Surface Mount WSL2512R0980FEA
RES 0.098 OHM 1% 1W 2512

RES 0.098 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2512R0980FEA-ND WSL2512R0980FEA WSL2512R0980FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 98m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0980 ohms 0.0980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers