Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Temperature Coefficient:± 75ppm/°C; Qualification:AEC-Q2
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 15AC1221 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0900 ohms |
| Tolerance | 1 +/- % |