Vishay Intertechnology, Inc. Res Metal Strip 2512 85m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0850FEA

Description
Res Metal Strip 2512 85m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 85m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 85m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0850FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 85m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0850FEA
Res Metal Strip 2512 85m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0850FEA
Res Metal Strip 2512 85m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 85m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0850FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0850FEA-ND
Chip Resistor - Surface Mount WSL2512R0850FEA-ND
85 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

85 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0850FEA WSL2512R0850FEA-ND
Product Name Res Metal Strip 2512 85m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
5 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers