Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt 0.082ohms 1% WSL2512R0820FTB

Description
Current Sense Resistors - SMD 1watt 0.082ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt 0.082ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt 0.082ohms 1% - WSL2512R0820FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt 0.082ohms 1%
WSL2512R0820FTB
Current Sense Resistors - SMD 1watt 0.082ohms 1% WSL2512R0820FTB
Current Sense Resistors - SMD 1watt 0.082ohms 1%

Current Sense Resistors - SMD 1watt 0.082ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0820FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0820FTB-ND
Chip Resistor - Surface Mount WSL2512R0820FTB-ND
82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0820FTB WSL2512R0820FTB-ND
Product Name Current Sense Resistors - SMD 1watt 0.082ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0820 ohms 0.0820 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers