Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0820FEK

Description
82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0820FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0820FEK-ND
Chip Resistor - Surface Mount WSL2512R0820FEK-ND
82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
WSL2512R0820FEK - WSL2512R0820FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R0820FEK
WSL2512R0820FEK
WSL2512R0820FEK WSL2512R0820FEK
WSL2512R0820FEK

WSL2512R0820FEK

Supplier's Site
Current Sense Resistor, 0.082 Ohm, 1W, 1%; Resistance Vishay - 65K4144 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.082 Ohm, 1W, 1%; Resistance Vishay
65K4144
Current Sense Resistor, 0.082 Ohm, 1W, 1%; Resistance Vishay 65K4144
CURRENT SENSE RESISTOR, 0.082 OHM, 1W, 1%; Resistance:0.082ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.082 OHM, 1W, 1%; Resistance:0.082ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R082, 1%, 1 W, 2512; Resistance Vishay - 33AC1069 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R082, 1%, 1 W, 2512; Resistance Vishay
33AC1069
Current Sense Res, 0R082, 1%, 1 W, 2512; Resistance Vishay 33AC1069
CURRENT SENSE RES, 0R082, 1%, 1 W, 2512; Resistance:0.082ohm; Product Range:WSL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R082, 1%, 1 W, 2512; Resistance:0.082ohm; Product Range:WSL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2512R0820FEK-ND WSL2512R0820FEK 65K4144 33AC1069
Product Name Chip Resistor - Surface Mount WSL2512R0820FEK Current Sense Resistor, 0.082 Ohm, 1W, 1%; Resistance Vishay Current Sense Res, 0R082, 1%, 1 W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details