Vishay Intertechnology, Inc. Res Metal Strip 2512 80m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0800FTA

Description
Res Metal Strip 2512 80m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 80m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 80m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0800FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 80m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0800FTA
Res Metal Strip 2512 80m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0800FTA
Res Metal Strip 2512 80m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 80m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R0800FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0800FTATR-ND
Chip Resistor - Surface Mount 541-WSL2512R0800FTATR-ND
80 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0800FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0800FTADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0800FTADKR-ND
RES 0.08 OHM 1% 1W 2512

RES 0.08 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0800FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0800FTACT-ND
Chip Resistor - Surface Mount 541-WSL2512R0800FTACT-ND
RES 0.08 OHM 1% 1W 2512

RES 0.08 OHM 1% 1W 2512

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0800FTA 541-WSL2512R0800FTATR-ND
Product Name Res Metal Strip 2512 80m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138661DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details