Vishay Intertechnology, Inc. Res Metal Strip 2512 71m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0710FTA

Description
Res Metal Strip 2512 71m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 71m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 71m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0710FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 71m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0710FTA
Res Metal Strip 2512 71m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0710FTA
Res Metal Strip 2512 71m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 71m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0710FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0710FTA-ND
Chip Resistor - Surface Mount WSL2512R0710FTA-ND
71 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

71 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0710FTA WSL2512R0710FTA-ND
Product Name Res Metal Strip 2512 71m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details