Vishay Intertechnology, Inc. Current Sense Resistors - SMD .068ohms 1watt 1% WSL2512R0680FTA

Description
Current Sense Resistors - SMD .068ohms 1watt 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .068ohms 1watt 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .068ohms 1watt 1% - WSL2512R0680FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .068ohms 1watt 1%
WSL2512R0680FTA
Current Sense Resistors - SMD .068ohms 1watt 1% WSL2512R0680FTA
Current Sense Resistors - SMD .068ohms 1watt 1%

Current Sense Resistors - SMD .068ohms 1watt 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0680FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0680FTA-ND
Chip Resistor - Surface Mount WSL2512R0680FTA-ND
68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0680FTA WSL2512R0680FTA-ND
Product Name Current Sense Resistors - SMD .068ohms 1watt 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0680 ohms 0.0680 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL1R051J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details