Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .065ohms 1% Learn More WSL2512R0650FEB

Description
Current Sense Resistors - SMD 1watt .065ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .065ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .065ohms 1% Learn More - WSL2512R0650FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .065ohms 1% Learn More
WSL2512R0650FEB
Current Sense Resistors - SMD 1watt .065ohms 1% Learn More WSL2512R0650FEB
Current Sense Resistors - SMD 1watt .065ohms 1% Learn More

Current Sense Resistors - SMD 1watt .065ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0650FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0650FEB-ND
Chip Resistor - Surface Mount WSL2512R0650FEB-ND
65 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

65 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0650FEB WSL2512R0650FEB-ND
Product Name Current Sense Resistors - SMD 1watt .065ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0650 ohms 0.0650 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED97L6FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details